TPS43337QDAPRQ1 alternative parts: MAX16993ATJA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG CTRLR BUCK BST 38HTSSOP
Conv DC-DC Dual Step Down 3.5V to 36V 32-Pin TQFN Tube
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
-
Factory Lead Time:
6 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
38-PowerTSSOP (0.240, 6.10mm Width)
32-WFQFN Exposed Pad
Number of Pins:
38
32
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tube
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
38
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Terminal Pitch:
0.65mm
-
Base Part Number:
TPS43337
MAX16993
Function:
Step-Up, Step-Down
Step-Down
Number of Outputs:
3
3
Output Voltage:
3.447V
3.95V
Output Type:
Transistor Driver
Adjustable (Programmable)
Operating Supply Voltage:
40V
36V
Input Voltage-Nom:
13V
-
Analog IC - Other Type:
DUAL SWITCHING CONTROLLER
DUAL SWITCHING CONTROLLER
Output Configuration:
Positive
Positive
Output Current:
1.5A
-
Voltage - Supply (Vcc/Vdd):
4V~40V
-
Quiescent Current:
34μA
-
Control Features:
Enable, Frequency Control, Power Good, Soft Start, Tracking
-
Input Voltage (Min):
4V
-
Topology:
Buck, Boost
Buck
Control Mode:
CURRENT/VOLTAGE-MODE
-
Frequency - Switching:
150kHz~600kHz
2.1MHz
Control Technique:
PULSE WIDTH MODULATION
-
Synchronous Rectifier:
Yes
Yes
Switcher Configuration:
BUCK-BOOST
-
Max Frequency:
600kHz
-
Max Duty Cycle:
98.75 %
-
Duty Cycle (Max):
90%, 98.75%
-
Output Phases:
2
-
Height:
1.2mm
-
Length:
12.5mm
-
Width:
6.2mm
-
Thickness:
1.15mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Published:
-
2015
Max Output Current:
-
3A
Voltage - Input (Min):
-
3.5V
Max Output Voltage:
-
3.95V
Voltage - Output (Min/Fixed):
-
0.8V
Min Output Voltage:
-
5V
TPS43337QDAPRQ1

TPS43337QDAPRQ1

(In Stock: 90713)

Texas Instruments